GE LightingStandard Incandescent Lamp4C7/W/S-CD4-120
Description
DECORATIVE TYPE
WHITE COLOR
2.12 INCH OVERALL LENGTH
2.12 OVERALL LENGTH IN INCH
NIGHT LIGHT APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
4 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
2000 LIFE IN HOUR
C7 SHAPE DESIGNATION
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
WHITE COLOR
2.12 INCH OVERALL LENGTH
2.12 OVERALL LENGTH IN INCH
NIGHT LIGHT APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
4 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
2000 LIFE IN HOUR
C7 SHAPE DESIGNATION
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH
DECORATIVE TYPE
WHITE COLOR
2.12 INCH OVERALL LENGTH
2.12 OVERALL LENGTH IN INCH
NIGHT LIGHT APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
4 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
2000 LIFE IN HOUR
C7 SHAPE DESIGNATION
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH