GE LightingStandard Incandescent Lamp4C7/W-CD2-120
Description
DECORATIVE TYPE
WHITE COLOR
2.12 INCH OVERALL LENGTH
120 V VOLTAGE RATING
240 STANDARD PACKAGE
4 W WATTAGE
NIGHT LIGHT STYLE
E12 CANDELABRA SCREW BASE TYPE
3000 LIFE IN HOUR
C7 SHAPE DESIGNATION
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
WHITE COLOR
2.12 INCH OVERALL LENGTH
120 V VOLTAGE RATING
240 STANDARD PACKAGE
4 W WATTAGE
NIGHT LIGHT STYLE
E12 CANDELABRA SCREW BASE TYPE
3000 LIFE IN HOUR
C7 SHAPE DESIGNATION
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH
DECORATIVE TYPE
WHITE COLOR
2.12 INCH OVERALL LENGTH
120 V VOLTAGE RATING
240 STANDARD PACKAGE
4 W WATTAGE
NIGHT LIGHT STYLE
E12 CANDELABRA SCREW BASE TYPE
3000 LIFE IN HOUR
C7 SHAPE DESIGNATION
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH