GE Lighting Standard Incandescent Lamp 4C7/S/CD4-6PK-120

Description
DECORATIVE TYPE INSIDE FROST COLOR 2.12 INCH OVERALL LENGTH 2.12 OVERALL LENGTH IN INCH NIGHT LIGHT APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 4 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR C7 SHAPE DESIGNATION C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.875 INCH
Datasheet
Description
DECORATIVE TYPE INSIDE FROST COLOR 2.12 INCH OVERALL LENGTH 2.12 OVERALL LENGTH IN INCH NIGHT LIGHT APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 4 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR C7 SHAPE DESIGNATION C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.875 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 4C7/S/CD4-6PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
4C7/S/CD4-6PK-120
Standard Incandescent Lamp 4C7/S/CD4-6PK-120
DECORATIVE TYPE INSIDE FROST COLOR 2.12 INCH OVERALL LENGTH 2.12 OVERALL LENGTH IN INCH NIGHT LIGHT APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 4 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR C7 SHAPE DESIGNATION C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.875 INCH
  • DECORATIVE TYPE
  • INSIDE FROST COLOR
  • 2.12 INCH OVERALL LENGTH
  • 2.12 OVERALL LENGTH IN INCH
  • NIGHT LIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 6 STANDARD PACKAGE
  • 4 W WATTAGE
  • E12 CANDELABRA SCREW BASE TYPE
  • 2000 LIFE IN HOUR
  • C7 SHAPE DESIGNATION
  • C7A FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 0.875 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 4C7/S/CD4-6PK-120
Product Name Standard Incandescent Lamp
Base Type Candelabra; Screw Terminals
Unlock Full Specs
to access all available technical data