GE LightingHalogen Reflector Lamp48PAR30L/HIR+/FL-120
Description
LONG NECK TYPE
4.75 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
48 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
4200 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
850 LUMEN INTENSITY
2750
CC8 FILAMENT TYPE
30 DEG DISTRIBUTION/BEAM SPREAD
HIR[TM] BRAND
BULB DIAMETER 3.75 INCH
GE Lighting
Done
Datasheet
Description
LONG NECK TYPE
4.75 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
48 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
4200 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
850 LUMEN INTENSITY
2750
CC8 FILAMENT TYPE
30 DEG DISTRIBUTION/BEAM SPREAD
HIR[TM] BRAND
BULB DIAMETER 3.75 INCH
LONG NECK TYPE
4.75 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
48 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
4200 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
850 LUMEN INTENSITY
2750
CC8 FILAMENT TYPE
30 DEG DISTRIBUTION/BEAM SPREAD
HIR[TM] BRAND
BULB DIAMETER 3.75 INCH