GE Lighting Sealed Beam Lamp 4752-28

Description
LED LAMP TYPE 2.75 INCH OVERALL LENGTH CIM FLOOD APPLICATION SCREW TERMINAL BASE TYPE 800 LIFE IN HOUR PAR36 SHAPE DESIGNATION 2000 CD (BEAM) INTENSITY 2C6 FILAMENT TYPE 50 DEGREE HORIZONTAL, 25 DEGREE VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 60 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
LED LAMP TYPE 2.75 INCH OVERALL LENGTH CIM FLOOD APPLICATION SCREW TERMINAL BASE TYPE 800 LIFE IN HOUR PAR36 SHAPE DESIGNATION 2000 CD (BEAM) INTENSITY 2C6 FILAMENT TYPE 50 DEGREE HORIZONTAL, 25 DEGREE VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 60 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4752-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4752-28
Sealed Beam Lamp 4752-28
LED LAMP TYPE 2.75 INCH OVERALL LENGTH CIM FLOOD APPLICATION SCREW TERMINAL BASE TYPE 800 LIFE IN HOUR PAR36 SHAPE DESIGNATION 2000 CD (BEAM) INTENSITY 2C6 FILAMENT TYPE 50 DEGREE HORIZONTAL, 25 DEGREE VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 60 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • LED LAMP TYPE
  • 2.75 INCH OVERALL LENGTH
  • CIM FLOOD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 800 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 2000 CD (BEAM) INTENSITY
  • 2C6 FILAMENT TYPE
  • 50 DEGREE HORIZONTAL, 25 DEGREE VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 60 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4752-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
LED Bulbs - 2229683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 40 watts
View Details