GE Lighting Miniature Incandescent Lamp 464-28

Description
1.06 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.17 AMPERE Design Current 28 V Design Voltage 5 W Design Wattage 1500 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.56 INCH
Datasheet
Description
1.06 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.17 AMPERE Design Current 28 V Design Voltage 5 W Design Wattage 1500 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.56 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 464-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
464-28
Miniature Incandescent Lamp 464-28
1.06 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.17 AMPERE Design Current 28 V Design Voltage 5 W Design Wattage 1500 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.56 INCH
  • 1.06 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 50 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.17 AMPERE Design Current
  • 28 V Design Voltage
  • 5 W Design Wattage
  • 1500 LIFE 1 IN HOUR
  • BULB DIAMETER 0.406 INCH
  • LIGHT CENTER LENGTH 0.56 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 464-28
Product Name Miniature Incandescent Lamp
Base Type Wedge
Unlock Full Specs
to access all available technical data