GE Company Enclosure 460XE2B

Description
LIGHTNING CONTACTOR ENCLOSURE, 9-3/4X10X5INCH. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHTNING CONTACTOR ENCLOSURE, 9-3/4X10X5INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 12159210 - Radwell International
Willingboro, NJ, United States
Enclosure
12159210
Enclosure 12159210
LIGHTNING CONTACTOR ENCLOSURE, 9-3/4X10X5INCH. FREE 2 YEAR RADWELL WARRANTY

LIGHTNING CONTACTOR ENCLOSURE, 9-3/4X10X5INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 12159210
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi - 38AC1346 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.78 inch (96 mm)
Depth 5.71 inch (145 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details