GE Company Contactor/Starter Coil 460XCT

Description
LIGHTING CONTACTOR COIL, 347 V, 60 HZ . FREE 2 YEAR RADWELL WARRANTY
Description
LIGHTING CONTACTOR COIL, 347 V, 60 HZ . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 12231902 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
12231902
Contactor/Starter Coil 12231902
LIGHTING CONTACTOR COIL, 347 V, 60 HZ . FREE 2 YEAR RADWELL WARRANTY

LIGHTING CONTACTOR COIL, 347 V, 60 HZ . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 12231902
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-150A-DC110V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
Contactor - 15936943 - Radwell International
Specs
Number of Poles 1
View Details
Solid State Overload/Relay - 127917618 - Radwell International
Specs
Device Technology Solid State
AC Motor Phase Three
View Details