GE LightingStandard Incandescent Lamp45R20/130V-130
Description
REFLECTOR TYPE
3.31 INCH OVERALL LENGTH
INDOOR FLOODLIGHT APPLICATION
130 V VOLTAGE RATING
30 STANDARD PACKAGE
45 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000/4000 LIFE IN HOUR
R20 SHAPE DESIGNATION
CC6 FILAMENT TYPE
BULB DIAMETER 2.375 INCH
COLOR TEMPERATURE 2500 K
GE Lighting
Done
Datasheet
Description
REFLECTOR TYPE
3.31 INCH OVERALL LENGTH
INDOOR FLOODLIGHT APPLICATION
130 V VOLTAGE RATING
30 STANDARD PACKAGE
45 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000/4000 LIFE IN HOUR
R20 SHAPE DESIGNATION
CC6 FILAMENT TYPE
BULB DIAMETER 2.375 INCH
COLOR TEMPERATURE 2500 K
REFLECTOR TYPE
3.31 INCH OVERALL LENGTH
INDOOR FLOODLIGHT APPLICATION
130 V VOLTAGE RATING
30 STANDARD PACKAGE
45 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000/4000 LIFE IN HOUR
R20 SHAPE DESIGNATION
CC6 FILAMENT TYPE
BULB DIAMETER 2.375 INCH
COLOR TEMPERATURE 2500 K