GE LightingHalogen Reflector Lamp45PAR/HIR+/FL25-120
Description
5.31 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
45 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
4200 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
800 LUMEN INTENSITY
2750
CC8 FILAMENT TYPE
25 DEG DISTRIBUTION/BEAM SPREAD
HIR[TM] BRAND
BULB DIAMETER 4.75 INCH
GE Lighting
Done
Datasheet
Description
5.31 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
45 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
4200 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
800 LUMEN INTENSITY
2750
CC8 FILAMENT TYPE
25 DEG DISTRIBUTION/BEAM SPREAD
HIR[TM] BRAND
BULB DIAMETER 4.75 INCH
5.31 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
45 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
4200 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
800 LUMEN INTENSITY
2750
CC8 FILAMENT TYPE
25 DEG DISTRIBUTION/BEAM SPREAD
HIR[TM] BRAND
BULB DIAMETER 4.75 INCH