GE Lighting Sealed Beam Lamp 4582-28

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT, HELICOPTER FLOOD APPLICATION SCREW TERMINAL BASE TYPE 10 LIFE IN HOUR PAR46 SHAPE DESIGNATION 20000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 50 DEG HORIZONTAL, 55 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 450 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT, HELICOPTER FLOOD APPLICATION SCREW TERMINAL BASE TYPE 10 LIFE IN HOUR PAR46 SHAPE DESIGNATION 20000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 50 DEG HORIZONTAL, 55 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 450 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4582-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4582-28
Sealed Beam Lamp 4582-28
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT, HELICOPTER FLOOD APPLICATION SCREW TERMINAL BASE TYPE 10 LIFE IN HOUR PAR46 SHAPE DESIGNATION 20000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 50 DEG HORIZONTAL, 55 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 450 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • AIRCRAFT, HELICOPTER FLOOD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 10 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 20000 CD (BEAM) INTENSITY
  • CC8 FILAMENT TYPE
  • 50 DEG HORIZONTAL, 55 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 450 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4582-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
LED Bulbs - 2234437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 60 watts
View Details