GE Lighting Sealed Beam Lamp 4579-28

Description
INCANDESCENT TYPE 4 INCH OVERALL LENGTH CIM FLOOD APPLICATION 3 CONTACT LUG BASE TYPE 400 LIFE IN HOUR PAR46 SHAPE DESIGNATION 24000/11000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 25 DEG/7 DEG HORIZONTAL, 25 DEG/7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 80/60 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet
Description
INCANDESCENT TYPE 4 INCH OVERALL LENGTH CIM FLOOD APPLICATION 3 CONTACT LUG BASE TYPE 400 LIFE IN HOUR PAR46 SHAPE DESIGNATION 24000/11000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 25 DEG/7 DEG HORIZONTAL, 25 DEG/7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 80/60 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4579-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4579-28
Sealed Beam Lamp 4579-28
INCANDESCENT TYPE 4 INCH OVERALL LENGTH CIM FLOOD APPLICATION 3 CONTACT LUG BASE TYPE 400 LIFE IN HOUR PAR46 SHAPE DESIGNATION 24000/11000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 25 DEG/7 DEG HORIZONTAL, 25 DEG/7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 80/60 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
  • INCANDESCENT TYPE
  • 4 INCH OVERALL LENGTH
  • CIM FLOOD APPLICATION
  • 3 CONTACT LUG BASE TYPE
  • 400 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 24000/11000 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • 25 DEG/7 DEG HORIZONTAL, 25 DEG/7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 80/60 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4579-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details
LED Strip Lights - 1533639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Hollow cathode lamp - L233-48NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details