GE Lighting Sealed Beam Lamp 4571-28

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH CIM FLOOD, FORKLIFT, MILITARY APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR46 SHAPE DESIGNATION 7000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 80 DEG HORIZONTAL, 25 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH CIM FLOOD, FORKLIFT, MILITARY APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR46 SHAPE DESIGNATION 7000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 80 DEG HORIZONTAL, 25 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4571-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4571-28
Sealed Beam Lamp 4571-28
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH CIM FLOOD, FORKLIFT, MILITARY APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR46 SHAPE DESIGNATION 7000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 80 DEG HORIZONTAL, 25 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • CIM FLOOD, FORKLIFT, MILITARY APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 300 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 7000 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • 80 DEG HORIZONTAL, 25 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 150 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4571-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products