GE Lighting Miniature Incandescent Lamp 456-24

Description
1.07 INCH OVERALL LENGTH INSTRUMENT APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.17 AMPERE Design Current 28 V Design Voltage 5 W Design Wattage 5000 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 0.563 INCH LIGHT CENTER LENGTH 0.56 INCH
Datasheet
Description
1.07 INCH OVERALL LENGTH INSTRUMENT APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.17 AMPERE Design Current 28 V Design Voltage 5 W Design Wattage 5000 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 0.563 INCH LIGHT CENTER LENGTH 0.56 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 456-24 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
456-24
Miniature Incandescent Lamp 456-24
1.07 INCH OVERALL LENGTH INSTRUMENT APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.17 AMPERE Design Current 28 V Design Voltage 5 W Design Wattage 5000 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 0.563 INCH LIGHT CENTER LENGTH 0.56 INCH
  • 1.07 INCH OVERALL LENGTH
  • INSTRUMENT APPLICATION
  • 50 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • G4.5 SHAPE DESIGNATION
  • 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.17 AMPERE Design Current
  • 28 V Design Voltage
  • 5 W Design Wattage
  • 5000 LIFE 1 IN HOUR
  • BULB MATERIAL LEAD GLASS
  • BULB DIAMETER 0.563 INCH
  • LIGHT CENTER LENGTH 0.56 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 456-24
Product Name Miniature Incandescent Lamp
Base Type BA9S Miniature Bayonet
Unlock Full Specs
to access all available technical data