GE Lighting Sealed Beam Lamp 4557-28

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION 3 SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR64 SHAPE DESIGNATION 540000/100000 CD (BEAM) INTENSITY CC8/C6 FILAMENT TYPE 25 DEG/100 DEG HORIZONTAL, 11 DEG/25 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 400/1000 W DESIGN WATTAGE BULB DIAMETER 8 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION 3 SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR64 SHAPE DESIGNATION 540000/100000 CD (BEAM) INTENSITY CC8/C6 FILAMENT TYPE 25 DEG/100 DEG HORIZONTAL, 11 DEG/25 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 400/1000 W DESIGN WATTAGE BULB DIAMETER 8 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4557-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4557-28
Sealed Beam Lamp 4557-28
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION 3 SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR64 SHAPE DESIGNATION 540000/100000 CD (BEAM) INTENSITY CC8/C6 FILAMENT TYPE 25 DEG/100 DEG HORIZONTAL, 11 DEG/25 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 400/1000 W DESIGN WATTAGE BULB DIAMETER 8 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • AIRCRAFT LANDING APPLICATION
  • 3 SCREW TERMINAL BASE TYPE
  • 25 LIFE IN HOUR
  • PAR64 SHAPE DESIGNATION
  • 540000/100000 CD (BEAM) INTENSITY
  • CC8/C6 FILAMENT TYPE
  • 25 DEG/100 DEG HORIZONTAL, 11 DEG/25 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 400/1000 W DESIGN WATTAGE
  • BULB DIAMETER 8 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4557-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Light & radiation sources, LEDs - L12771-01 - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details