GE Lighting Sealed Beam Lamp 4555-115

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 120 LIFE IN HOUR PAR64 SHAPE DESIGNATION 400000 CD (BEAM) INTENSITY C13 FILAMENT TYPE 22 DEG HORIZONTAL, 13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 115 V DESIGN VOLTAGE 920 W DESIGN WATTAGE BULB DIAMETER 8 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 120 LIFE IN HOUR PAR64 SHAPE DESIGNATION 400000 CD (BEAM) INTENSITY C13 FILAMENT TYPE 22 DEG HORIZONTAL, 13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 115 V DESIGN VOLTAGE 920 W DESIGN WATTAGE BULB DIAMETER 8 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4555-115 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4555-115
Sealed Beam Lamp 4555-115
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 120 LIFE IN HOUR PAR64 SHAPE DESIGNATION 400000 CD (BEAM) INTENSITY C13 FILAMENT TYPE 22 DEG HORIZONTAL, 13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 115 V DESIGN VOLTAGE 920 W DESIGN WATTAGE BULB DIAMETER 8 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • AIRCRAFT LANDING APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 120 LIFE IN HOUR
  • PAR64 SHAPE DESIGNATION
  • 400000 CD (BEAM) INTENSITY
  • C13 FILAMENT TYPE
  • 22 DEG HORIZONTAL, 13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 115 V DESIGN VOLTAGE
  • 920 W DESIGN WATTAGE
  • BULB DIAMETER 8 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4555-115
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
UVC Lamps - 205986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type UV Lamps
Maximum Overall Length 17.2 inch (437 mm)
Diameter 26 mm (1.02 inch)
View Details