GE Lighting Sealed Beam Lamp 4554-28

Description
INCANDESCENT TYPE 3.13 INCH OVERALL LENGTH AIRCRAFT APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR46 SHAPE DESIGNATION 90000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 50 DEG HORIZONTAL, 16 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 450 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet
Description
INCANDESCENT TYPE 3.13 INCH OVERALL LENGTH AIRCRAFT APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR46 SHAPE DESIGNATION 90000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 50 DEG HORIZONTAL, 16 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 450 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4554-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4554-28
Sealed Beam Lamp 4554-28
INCANDESCENT TYPE 3.13 INCH OVERALL LENGTH AIRCRAFT APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR46 SHAPE DESIGNATION 90000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 50 DEG HORIZONTAL, 16 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 450 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
  • INCANDESCENT TYPE
  • 3.13 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 25 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 90000 CD (BEAM) INTENSITY
  • CC8 FILAMENT TYPE
  • 50 DEG HORIZONTAL, 16 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 450 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4554-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details
Hollow cathode lamp - L233-4NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
800B 16 mm Push-Button LED Bulb - 800B-N5R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details