GE Lighting Sealed Beam Lamp 4537-13

Description
INCANDESCENT TYPE 3.13 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR46 SHAPE DESIGNATION C6 FILAMENT TYPE 11 DEGREE HORIZONTAL, 6 DEGREE VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH MAXIMUM BEAM CANDLE POWER 200000 CD
Datasheet
Description
INCANDESCENT TYPE 3.13 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR46 SHAPE DESIGNATION C6 FILAMENT TYPE 11 DEGREE HORIZONTAL, 6 DEGREE VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH MAXIMUM BEAM CANDLE POWER 200000 CD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4537-13 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4537-13
Sealed Beam Lamp 4537-13
INCANDESCENT TYPE 3.13 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR46 SHAPE DESIGNATION C6 FILAMENT TYPE 11 DEGREE HORIZONTAL, 6 DEGREE VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH MAXIMUM BEAM CANDLE POWER 200000 CD
  • INCANDESCENT TYPE
  • 3.13 INCH OVERALL LENGTH
  • AIRCRAFT LANDING APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 25 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • C6 FILAMENT TYPE
  • 11 DEGREE HORIZONTAL, 6 DEGREE VERTICAL DISTRIBUTION/BEAM SPREAD
  • 13 V DESIGN VOLTAGE
  • 100 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • MAXIMUM BEAM CANDLE POWER 200000 CD
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4537-13
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
LED Emitters - Infrared, UV, Visible - 2952-HIS20SMD-0-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 2226845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 15 watts
View Details
30mm Replacement Lamp 800T PB - 800T-N261 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details