GE Lighting Sealed Beam Lamp 4413-12.8

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR46 SHAPE DESIGNATION 1100 CD (BEAM) INTENSITY C6 FILAMENT TYPE 80 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR46 SHAPE DESIGNATION 1100 CD (BEAM) INTENSITY C6 FILAMENT TYPE 80 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4413-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4413-12.8
Sealed Beam Lamp 4413-12.8
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR46 SHAPE DESIGNATION 1100 CD (BEAM) INTENSITY C6 FILAMENT TYPE 80 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • TRACTOR FLOOD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 300 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 1100 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 80 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 35 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4413-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Hollow cathode lamp - L233-78NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details