DECORATIVE TYPE
CLEAR COLOR
4.625 INCH OVERALL LENGTH
4.625 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
4 STANDARD PACKAGE
43 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
B13 SHAPE DESIGNATION
750 LUMEN INTENSITY
CC8 FILAMENT TYPE
750 INTENSITY IN LUMEN
COLOR RENDERING INDEX 82
COLOR TEMPERATURE 2900 DEG K
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
4.625 INCH OVERALL LENGTH
4.625 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
4 STANDARD PACKAGE
43 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
B13 SHAPE DESIGNATION
750 LUMEN INTENSITY
CC8 FILAMENT TYPE
750 INTENSITY IN LUMEN
COLOR RENDERING INDEX 82
COLOR TEMPERATURE 2900 DEG K
DECORATIVE TYPE
CLEAR COLOR
4.625 INCH OVERALL LENGTH
4.625 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
4 STANDARD PACKAGE
43 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
B13 SHAPE DESIGNATION
750 LUMEN INTENSITY
CC8 FILAMENT TYPE
750 INTENSITY IN LUMEN
COLOR RENDERING INDEX 82
COLOR TEMPERATURE 2900 DEG K