GE Lighting Sealed Beam Lamp 4340-48

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH ELECTRIC TRUCK WORKLIGHT, FORKLIFT APPLICATION SLIP-ON TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 2500 CD (BEAM) INTENSITY C2V FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 48 V DESIGN VOLTAGE 80 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH ELECTRIC TRUCK WORKLIGHT, FORKLIFT APPLICATION SLIP-ON TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 2500 CD (BEAM) INTENSITY C2V FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 48 V DESIGN VOLTAGE 80 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4340-48 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4340-48
Sealed Beam Lamp 4340-48
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH ELECTRIC TRUCK WORKLIGHT, FORKLIFT APPLICATION SLIP-ON TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 2500 CD (BEAM) INTENSITY C2V FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 48 V DESIGN VOLTAGE 80 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • ELECTRIC TRUCK WORKLIGHT, FORKLIFT APPLICATION
  • SLIP-ON TERMINAL BASE TYPE
  • 400 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 2500 CD (BEAM) INTENSITY
  • C2V FILAMENT TYPE
  • TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD
  • 48 V DESIGN VOLTAGE
  • 80 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4340-48
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details