GE LightingMiniature Incandescent Lamp4157NA/LL/BP2-12.
Description
2.09 INCH OVERALL LENGTH
AUTO, STOP, SIGNAL, LONG LIFE APPLICATION
48 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
24 CD (SPHERICAL), 302/28 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.23 AMPERE Design Current
12.8 V Design Voltage
29 W Design Wattage
10000 LIFE 2 IN HOUR
3600 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
2.09 INCH OVERALL LENGTH
AUTO, STOP, SIGNAL, LONG LIFE APPLICATION
48 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
24 CD (SPHERICAL), 302/28 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.23 AMPERE Design Current
12.8 V Design Voltage
29 W Design Wattage
10000 LIFE 2 IN HOUR
3600 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
PACKAGING TYPE BLISTER PACK
2.09 INCH OVERALL LENGTH
AUTO, STOP, SIGNAL, LONG LIFE APPLICATION
48 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
24 CD (SPHERICAL), 302/28 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.23 AMPERE Design Current
12.8 V Design Voltage
29 W Design Wattage
10000 LIFE 2 IN HOUR
3600 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
PACKAGING TYPE BLISTER PACK
2.09 INCH OVERALL LENGTH
AUTO, STOP, SIGNAL, LONG LIFE APPLICATION
48 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
24 CD (SPHERICAL), 302/28 LUMEN (INITIAL) INTENSITY