GE LightingMiniature Incandescent Lamp4114LL/BP2-12.8
Description
AUTOMOTIVE, LONG LIFE APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
S8 SHAPE DESIGNATION
12 V Design Voltage
2 W Design Wattage
10000 LIFE 1 IN HOUR
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
AUTOMOTIVE, LONG LIFE APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
S8 SHAPE DESIGNATION
12 V Design Voltage
2 W Design Wattage
10000 LIFE 1 IN HOUR
PACKAGING TYPE BLISTER PACK
AUTOMOTIVE, LONG LIFE APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
S8 SHAPE DESIGNATION
12 V Design Voltage
2 W Design Wattage
10000 LIFE 1 IN HOUR
PACKAGING TYPE BLISTER PACK