GE Lighting Standard Incandescent Lamp 40T61/2/2CD1-6PK-120

Description
CLEAR COLOR 5.5 INCH OVERALL LENGTH APPLIANCE, STANDARD, COMMERCIAL, RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 240 PER CASE STANDARD PACKAGE 40 W WATTAGE TUBULAR STYLE E17 INTERMEDIATE SCREW-IN BASE TYPE 750 LIFE IN HOUR T6.5 SHAPE DESIGNATION 420 LUMEN INTENSITY C8 FILAMENT TYPE
Datasheet
Description
CLEAR COLOR 5.5 INCH OVERALL LENGTH APPLIANCE, STANDARD, COMMERCIAL, RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 240 PER CASE STANDARD PACKAGE 40 W WATTAGE TUBULAR STYLE E17 INTERMEDIATE SCREW-IN BASE TYPE 750 LIFE IN HOUR T6.5 SHAPE DESIGNATION 420 LUMEN INTENSITY C8 FILAMENT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 40T61/2/2CD1-6PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
40T61/2/2CD1-6PK-120
Standard Incandescent Lamp 40T61/2/2CD1-6PK-120
CLEAR COLOR 5.5 INCH OVERALL LENGTH APPLIANCE, STANDARD, COMMERCIAL, RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 240 PER CASE STANDARD PACKAGE 40 W WATTAGE TUBULAR STYLE E17 INTERMEDIATE SCREW-IN BASE TYPE 750 LIFE IN HOUR T6.5 SHAPE DESIGNATION 420 LUMEN INTENSITY C8 FILAMENT TYPE
  • CLEAR COLOR
  • 5.5 INCH OVERALL LENGTH
  • APPLIANCE, STANDARD, COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 240 PER CASE STANDARD PACKAGE
  • 40 W WATTAGE
  • TUBULAR STYLE
  • E17 INTERMEDIATE SCREW-IN BASE TYPE
  • 750 LIFE IN HOUR
  • T6.5 SHAPE DESIGNATION
  • 420 LUMEN INTENSITY
  • C8 FILAMENT TYPE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 40T61/2/2CD1-6PK-120
Product Name Standard Incandescent Lamp
Base Type Screw Terminals
Unlock Full Specs
to access all available technical data