GE Lighting Standard Incandescent Lamp 40T6-1/2/2-120

Description
CLEAR COLOR 5.5 INCH OVERALL LENGTH REFRIGERATOR APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 40 W WATTAGE TUBULAR STYLE E17 INTERMEDIATE SCREW BASE TYPE 750 LIFE IN HOUR T6.5 SHAPE DESIGNATION 420 LUMEN INTENSITY C8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.813 INCH
Datasheet
Description
CLEAR COLOR 5.5 INCH OVERALL LENGTH REFRIGERATOR APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 40 W WATTAGE TUBULAR STYLE E17 INTERMEDIATE SCREW BASE TYPE 750 LIFE IN HOUR T6.5 SHAPE DESIGNATION 420 LUMEN INTENSITY C8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.813 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 40T6-1/2/2-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
40T6-1/2/2-120
Standard Incandescent Lamp 40T6-1/2/2-120
CLEAR COLOR 5.5 INCH OVERALL LENGTH REFRIGERATOR APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 40 W WATTAGE TUBULAR STYLE E17 INTERMEDIATE SCREW BASE TYPE 750 LIFE IN HOUR T6.5 SHAPE DESIGNATION 420 LUMEN INTENSITY C8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.813 INCH
  • CLEAR COLOR
  • 5.5 INCH OVERALL LENGTH
  • REFRIGERATOR APPLICATION
  • 120 V VOLTAGE RATING
  • 60 STANDARD PACKAGE
  • 40 W WATTAGE
  • TUBULAR STYLE
  • E17 INTERMEDIATE SCREW BASE TYPE
  • 750 LIFE IN HOUR
  • T6.5 SHAPE DESIGNATION
  • 420 LUMEN INTENSITY
  • C8 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 0.813 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 40T6-1/2/2-120
Product Name Standard Incandescent Lamp
Base Type Screw Terminals
Unlock Full Specs
to access all available technical data