GE LightingSpecial Purpose Incandescent Lamp40T10P-120
Description
T10 TYPE
CLEAR FINISH
3.93 INCH OVERALL LENGTH
1.5 INCH LIGHT CENTER LENGTH
AIRPORT EDGE LIGHT, AIRPORT RUNWAY/TAXIWAY, CENTERLINE, CIVIL/MILITARY AIRPORT, TOUCHDOWN ZONE, TURN-OFF APPLICATION
120 V VOLTAGE RATING
60 STANDARD PACKAGE
40 W WATTAGE
P28S MEDIUM PREFOCUS BASE TYPE
1000 LIFE IN HOUR
400 LUMEN INTENSITY
CC2V FILAMENT TYPE
BASE DOWN OPERATING POSITION
BULB DIAMETER 1.25 INCH
BULB MATERIAL SOFT GLASS
GE Lighting
Done
Datasheet
Description
T10 TYPE
CLEAR FINISH
3.93 INCH OVERALL LENGTH
1.5 INCH LIGHT CENTER LENGTH
AIRPORT EDGE LIGHT, AIRPORT RUNWAY/TAXIWAY, CENTERLINE, CIVIL/MILITARY AIRPORT, TOUCHDOWN ZONE, TURN-OFF APPLICATION
120 V VOLTAGE RATING
60 STANDARD PACKAGE
40 W WATTAGE
P28S MEDIUM PREFOCUS BASE TYPE
1000 LIFE IN HOUR
400 LUMEN INTENSITY
CC2V FILAMENT TYPE
BASE DOWN OPERATING POSITION
BULB DIAMETER 1.25 INCH
BULB MATERIAL SOFT GLASS
T10 TYPE
CLEAR FINISH
3.93 INCH OVERALL LENGTH
1.5 INCH LIGHT CENTER LENGTH
AIRPORT EDGE LIGHT, AIRPORT RUNWAY/TAXIWAY, CENTERLINE, CIVIL/MILITARY AIRPORT, TOUCHDOWN ZONE, TURN-OFF APPLICATION
120 V VOLTAGE RATING
60 STANDARD PACKAGE
40 W WATTAGE
P28S MEDIUM PREFOCUS BASE TYPE
1000 LIFE IN HOUR
400 LUMEN INTENSITY
CC2V FILAMENT TYPE
BASE DOWN OPERATING POSITION
BULB DIAMETER 1.25 INCH
BULB MATERIAL SOFT GLASS