GE LightingStandard Incandescent Lamp40T10/RVL-CD1-120
Description
CLEAR COLOR
5.625 INCH OVERALL LENGTH
SALTWATER AQUARIUM, DISPLAY LIGHT, FRESHWATER AQUARIUM APPLICATION
120 V VOLTAGE RATING
25 STANDARD PACKAGE
40 W WATTAGE
TUBULAR STYLE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
T10 SHAPE DESIGNATION
290 LUMEN INTENSITY
C8 FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2550 K
GE Lighting
Done
Datasheet
Description
CLEAR COLOR
5.625 INCH OVERALL LENGTH
SALTWATER AQUARIUM, DISPLAY LIGHT, FRESHWATER AQUARIUM APPLICATION
120 V VOLTAGE RATING
25 STANDARD PACKAGE
40 W WATTAGE
TUBULAR STYLE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
T10 SHAPE DESIGNATION
290 LUMEN INTENSITY
C8 FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2550 K
CLEAR COLOR
5.625 INCH OVERALL LENGTH
SALTWATER AQUARIUM, DISPLAY LIGHT, FRESHWATER AQUARIUM APPLICATION
120 V VOLTAGE RATING
25 STANDARD PACKAGE
40 W WATTAGE
TUBULAR STYLE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
T10 SHAPE DESIGNATION
290 LUMEN INTENSITY
C8 FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2550 K