GE LightingSingle Ended Halogen Lamp40T10/H/CD-120
Description
DECORATIVE TYPE
5.04 INCH OVERALL LENGTH
120 V VOLTAGE RATING
4 PER CASE STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2250 LIFE IN HOUR
T10 SHAPE DESIGNATION
510 LUMEN INTENSITY
CC8 FILAMENT TYPE
DIAMETER 1.25 INCH
LIGHT CENTER LENGTH 2.56 INCH
SHAPE DESCRIPTION TUBULAR
COLOR TEMPERATURE 2700 K
APPLICATION PICTURE FRAME, DESK LAMP, KITCHEN APPLIANCE
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
5.04 INCH OVERALL LENGTH
120 V VOLTAGE RATING
4 PER CASE STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2250 LIFE IN HOUR
T10 SHAPE DESIGNATION
510 LUMEN INTENSITY
CC8 FILAMENT TYPE
DIAMETER 1.25 INCH
LIGHT CENTER LENGTH 2.56 INCH
SHAPE DESCRIPTION TUBULAR
COLOR TEMPERATURE 2700 K
APPLICATION PICTURE FRAME, DESK LAMP, KITCHEN APPLIANCE
DECORATIVE TYPE
5.04 INCH OVERALL LENGTH
120 V VOLTAGE RATING
4 PER CASE STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2250 LIFE IN HOUR
T10 SHAPE DESIGNATION
510 LUMEN INTENSITY
CC8 FILAMENT TYPE
DIAMETER 1.25 INCH
LIGHT CENTER LENGTH 2.56 INCH
SHAPE DESCRIPTION TUBULAR
COLOR TEMPERATURE 2700 K
APPLICATION PICTURE FRAME, DESK LAMP, KITCHEN APPLIANCE