FROST COLOR
5.62 INCH OVERALL LENGTH
DISPLAY LIGHT APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
40 W WATTAGE
TUBULAR STYLE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
T10 SHAPE DESIGNATION
415 LUMEN INTENSITY
C8 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2500 K
GE Lighting
Done
Datasheet
Description
FROST COLOR
5.62 INCH OVERALL LENGTH
DISPLAY LIGHT APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
40 W WATTAGE
TUBULAR STYLE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
T10 SHAPE DESIGNATION
415 LUMEN INTENSITY
C8 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2500 K
FROST COLOR
5.62 INCH OVERALL LENGTH
DISPLAY LIGHT APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
40 W WATTAGE
TUBULAR STYLE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
T10 SHAPE DESIGNATION
415 LUMEN INTENSITY
C8 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2500 K