REFLECTOR TYPE
SOFT WHITE COLOR
3.37 INCH OVERALL LENGTH
INDOOR SPOTLIGHT APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
R16 SHAPE DESIGNATION
225 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2 INCH
COLOR TEMPERATURE 2500 K
GE Lighting
Done
Datasheet
Description
REFLECTOR TYPE
SOFT WHITE COLOR
3.37 INCH OVERALL LENGTH
INDOOR SPOTLIGHT APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
R16 SHAPE DESIGNATION
225 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2 INCH
COLOR TEMPERATURE 2500 K
REFLECTOR TYPE
SOFT WHITE COLOR
3.37 INCH OVERALL LENGTH
INDOOR SPOTLIGHT APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
R16 SHAPE DESIGNATION
225 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2 INCH
COLOR TEMPERATURE 2500 K