GE Lighting Standard Incandescent Lamp 40R14/N/CD-120

Description
REFLECTOR TYPE SOFT WHITE COLOR 2.68 INCH OVERALL LENGTH INDOOR SPOTLIGHT APPLICATION 120 V VOLTAGE RATING 30 STANDARD PACKAGE 40 W WATTAGE E17 INTERMEDIATE SCREW BASE TYPE 1500 LIFE IN HOUR R14 SHAPE DESIGNATION 280 LUMEN INTENSITY CC2V FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.75 INCH
Datasheet
Description
REFLECTOR TYPE SOFT WHITE COLOR 2.68 INCH OVERALL LENGTH INDOOR SPOTLIGHT APPLICATION 120 V VOLTAGE RATING 30 STANDARD PACKAGE 40 W WATTAGE E17 INTERMEDIATE SCREW BASE TYPE 1500 LIFE IN HOUR R14 SHAPE DESIGNATION 280 LUMEN INTENSITY CC2V FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 40R14/N/CD-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
40R14/N/CD-120
Standard Incandescent Lamp 40R14/N/CD-120
REFLECTOR TYPE SOFT WHITE COLOR 2.68 INCH OVERALL LENGTH INDOOR SPOTLIGHT APPLICATION 120 V VOLTAGE RATING 30 STANDARD PACKAGE 40 W WATTAGE E17 INTERMEDIATE SCREW BASE TYPE 1500 LIFE IN HOUR R14 SHAPE DESIGNATION 280 LUMEN INTENSITY CC2V FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.75 INCH
  • REFLECTOR TYPE
  • SOFT WHITE COLOR
  • 2.68 INCH OVERALL LENGTH
  • INDOOR SPOTLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 30 STANDARD PACKAGE
  • 40 W WATTAGE
  • E17 INTERMEDIATE SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • R14 SHAPE DESIGNATION
  • 280 LUMEN INTENSITY
  • CC2V FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 1.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 40R14/N/CD-120
Product Name Standard Incandescent Lamp
Base Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 120572573 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
25W White Light Bulb - A92-23 - Miles Scientific (Analtech)
Miles Scientific (Analtech)
Specs
Lamp Power 25 watts
View Details