REFLECTOR TYPE
SOFT WHITE COLOR
2.18 INCH OVERALL LENGTH
INDOOR SPOTLIGHT APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
R14 SHAPE DESIGNATION
280 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.75 INCH
GE Lighting
Done
Datasheet
Description
REFLECTOR TYPE
SOFT WHITE COLOR
2.18 INCH OVERALL LENGTH
INDOOR SPOTLIGHT APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
R14 SHAPE DESIGNATION
280 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.75 INCH
REFLECTOR TYPE
SOFT WHITE COLOR
2.18 INCH OVERALL LENGTH
INDOOR SPOTLIGHT APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
R14 SHAPE DESIGNATION
280 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.75 INCH