GE LightingStandard Incandescent Lamp40GM/W/CD4-TP6-120
Description
DECORATIVE TYPE
WHITE COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
40 W WATTAGE
GLOBE STYLE
MEDIUM BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
CC2V FILAMENT TYPE
GE Lighting
Done
Description
DECORATIVE TYPE
WHITE COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
40 W WATTAGE
GLOBE STYLE
MEDIUM BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
CC2V FILAMENT TYPE
DECORATIVE TYPE
WHITE COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
40 W WATTAGE
GLOBE STYLE
MEDIUM BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
CC2V FILAMENT TYPE