GE LightingStandard Incandescent Lamp40GC/W/RVL-CD2-120
Description
DECORATIVE TYPE
WHITE COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
220 LUMEN INTENSITY
CC2V FILAMENT TYPE
220 INTENSITY IN LUMEN
REVEAL[R] BRAND
COLOR TEMPERATURE 2550 DEG K
BULB MATERIAL NEODYMIUM
BULB DIAMETER 2.063 INCH
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
WHITE COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
220 LUMEN INTENSITY
CC2V FILAMENT TYPE
220 INTENSITY IN LUMEN
REVEAL[R] BRAND
COLOR TEMPERATURE 2550 DEG K
BULB MATERIAL NEODYMIUM
BULB DIAMETER 2.063 INCH
DECORATIVE TYPE
WHITE COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
220 LUMEN INTENSITY
CC2V FILAMENT TYPE
220 INTENSITY IN LUMEN
REVEAL[R] BRAND
COLOR TEMPERATURE 2550 DEG K
BULB MATERIAL NEODYMIUM
BULB DIAMETER 2.063 INCH