GE LightingStandard Incandescent Lamp40GC/W/CD2-4PK-120
Description
DECORATIVE TYPE
WHITE COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
4 STANDARD PACKAGE
40 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
A19 SHAPE DESIGNATION
290 LUMEN INTENSITY
CC2V FILAMENT TYPE
290 INTENSITY IN LUMEN
COLOR TEMPERATURE 2500 DEG K
BULB DIAMETER 1.25 INCH
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
WHITE COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
4 STANDARD PACKAGE
40 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
A19 SHAPE DESIGNATION
290 LUMEN INTENSITY
CC2V FILAMENT TYPE
290 INTENSITY IN LUMEN
COLOR TEMPERATURE 2500 DEG K
BULB DIAMETER 1.25 INCH
DECORATIVE TYPE
WHITE COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
4 STANDARD PACKAGE
40 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
A19 SHAPE DESIGNATION
290 LUMEN INTENSITY
CC2V FILAMENT TYPE
290 INTENSITY IN LUMEN
COLOR TEMPERATURE 2500 DEG K
BULB DIAMETER 1.25 INCH