DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
120 V VOLTAGE RATING
60 STANDARD PACKAGE
40 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
320 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.063 INCH
COLOR TEMPERATURE 2500 K
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
120 V VOLTAGE RATING
60 STANDARD PACKAGE
40 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
320 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.063 INCH
COLOR TEMPERATURE 2500 K
DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
120 V VOLTAGE RATING
60 STANDARD PACKAGE
40 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
320 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.063 INCH
COLOR TEMPERATURE 2500 K