GE LightingStandard Incandescent Lamp40G25/W-6PK-120
Description
DECORATIVE TYPE
WHITE COLOR
4.5 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
40 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
G25 SHAPE DESIGNATION
370 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 3.125 INCH
COLOR TEMPERATURE 2500 K
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
WHITE COLOR
4.5 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
40 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
G25 SHAPE DESIGNATION
370 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 3.125 INCH
COLOR TEMPERATURE 2500 K
DECORATIVE TYPE
WHITE COLOR
4.5 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
40 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
G25 SHAPE DESIGNATION
370 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 3.125 INCH
COLOR TEMPERATURE 2500 K