GE LightingStandard Incandescent Lamp40FM/W/CF2-TP4-120
Description
DECORATIVE TYPE
WHITE COLOR
4.37 INCH OVERALL LENGTH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
315 LUMEN INTENSITY
C6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
WHITE COLOR
4.37 INCH OVERALL LENGTH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
315 LUMEN INTENSITY
C6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
DECORATIVE TYPE
WHITE COLOR
4.37 INCH OVERALL LENGTH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
315 LUMEN INTENSITY
C6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH