GE LightingStandard Incandescent Lamp40FM/W/CD2-TP6-120
Description
DECORATIVE TYPE
WHITE COLOR
4.37 INCH OVERALL LENGTH
4.37 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
40 W WATTAGE
FLAME TIP STYLE
MEDIUM BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
C6 FILAMENT TYPE
GE Lighting
Done
Description
DECORATIVE TYPE
WHITE COLOR
4.37 INCH OVERALL LENGTH
4.37 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
40 W WATTAGE
FLAME TIP STYLE
MEDIUM BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
C6 FILAMENT TYPE
DECORATIVE TYPE
WHITE COLOR
4.37 INCH OVERALL LENGTH
4.37 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
40 W WATTAGE
FLAME TIP STYLE
MEDIUM BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
C6 FILAMENT TYPE