GE LightingStandard Incandescent Lamp40FM/AU/CF2-TP4-120
Description
DECORATIVE TYPE
AURADESCENT COLOR
4.37 INCH OVERALL LENGTH
4.37 OVERALL LENGTH IN INCH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
40 W WATTAGE
FLAME TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
140 LUMEN INTENSITY
C6 FILAMENT TYPE
140 INTENSITY IN LUMEN
COLOR TEMPERATURE 2500 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
AURADESCENT COLOR
4.37 INCH OVERALL LENGTH
4.37 OVERALL LENGTH IN INCH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
40 W WATTAGE
FLAME TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
140 LUMEN INTENSITY
C6 FILAMENT TYPE
140 INTENSITY IN LUMEN
COLOR TEMPERATURE 2500 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
DECORATIVE TYPE
AURADESCENT COLOR
4.37 INCH OVERALL LENGTH
4.37 OVERALL LENGTH IN INCH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
40 W WATTAGE
FLAME TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
140 LUMEN INTENSITY
C6 FILAMENT TYPE
140 INTENSITY IN LUMEN
COLOR TEMPERATURE 2500 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH