GE LightingStandard Incandescent Lamp40FM/A/CF2-TP4-120
Description
DECORATIVE TYPE
AMBER COLOR
4.37 INCH OVERALL LENGTH
CEILING FAN, COMMERCIAL, RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
30 PER CASE STANDARD PACKAGE
40 W WATTAGE
FLAME STYLE
E26 MEDIUM SCREW-IN BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
140 LUMEN INTENSITY
C6 FILAMENT TYPE
DIAMETER 1.87 INCH
BULB MATERIAL SOFT GLASS
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
AMBER COLOR
4.37 INCH OVERALL LENGTH
CEILING FAN, COMMERCIAL, RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
30 PER CASE STANDARD PACKAGE
40 W WATTAGE
FLAME STYLE
E26 MEDIUM SCREW-IN BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
140 LUMEN INTENSITY
C6 FILAMENT TYPE
DIAMETER 1.87 INCH
BULB MATERIAL SOFT GLASS
DECORATIVE TYPE
AMBER COLOR
4.37 INCH OVERALL LENGTH
CEILING FAN, COMMERCIAL, RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
30 PER CASE STANDARD PACKAGE
40 W WATTAGE
FLAME STYLE
E26 MEDIUM SCREW-IN BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
140 LUMEN INTENSITY
C6 FILAMENT TYPE
DIAMETER 1.87 INCH
BULB MATERIAL SOFT GLASS