GE LightingStandard Incandescent Lamp40CAM/LL/BB-CD2-120
Description
DECORATIVE TYPE
CLEAR COLOR
4.56 INCH OVERALL LENGTH
POST LIGHT APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
BENT TIP STYLE
E26 MEDIUM SCREW BASE TYPE
3000 LIFE IN HOUR
CA9 SHAPE DESIGNATION
360 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.125 INCH
COLOR TEMPERATURE 2500 K
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
4.56 INCH OVERALL LENGTH
POST LIGHT APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
BENT TIP STYLE
E26 MEDIUM SCREW BASE TYPE
3000 LIFE IN HOUR
CA9 SHAPE DESIGNATION
360 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.125 INCH
COLOR TEMPERATURE 2500 K
DECORATIVE TYPE
CLEAR COLOR
4.56 INCH OVERALL LENGTH
POST LIGHT APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
BENT TIP STYLE
E26 MEDIUM SCREW BASE TYPE
3000 LIFE IN HOUR
CA9 SHAPE DESIGNATION
360 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.125 INCH
COLOR TEMPERATURE 2500 K