40CAM/CL/CD2-MPD-120 -- STANDARD INCANDESCENT LAMP
GE LightingStandard Incandescent Lamp40CAM/CL/CD2-MPD-120
Description
DECORATIVE TYPE
CRYSTAL CLEAR COLOR
4.56 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
40 W WATTAGE
BENT TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
CA10 SHAPE DESIGNATION
330 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2500 K
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CRYSTAL CLEAR COLOR
4.56 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
40 W WATTAGE
BENT TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
CA10 SHAPE DESIGNATION
330 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2500 K
DECORATIVE TYPE
CRYSTAL CLEAR COLOR
4.56 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
40 W WATTAGE
BENT TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
CA10 SHAPE DESIGNATION
330 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2500 K