40CAC/CL/CD4-MPD-120 -- STANDARD INCANDESCENT LAMP
GE LightingStandard Incandescent Lamp40CAC/CL/CD4-MPD-120
Description
DECORATIVE TYPE
CRYSTAL CLEAR COLOR
4.12 INCH OVERALL LENGTH
CHANDELIER, COMMERCIAL, RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
4 PER CASE STANDARD PACKAGE
40 W WATTAGE
BENT-TIP STYLE
E12 CANDELABRA SCREW-IN BASE TYPE
1500 LIFE IN HOUR
CA10 SHAPE DESIGNATION
370 LUMEN INTENSITY
CC2V FILAMENT TYPE
DIAMETER 1.25 INCH
BULB MATERIAL SOFT GLASS
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CRYSTAL CLEAR COLOR
4.12 INCH OVERALL LENGTH
CHANDELIER, COMMERCIAL, RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
4 PER CASE STANDARD PACKAGE
40 W WATTAGE
BENT-TIP STYLE
E12 CANDELABRA SCREW-IN BASE TYPE
1500 LIFE IN HOUR
CA10 SHAPE DESIGNATION
370 LUMEN INTENSITY
CC2V FILAMENT TYPE
DIAMETER 1.25 INCH
BULB MATERIAL SOFT GLASS
DECORATIVE TYPE
CRYSTAL CLEAR COLOR
4.12 INCH OVERALL LENGTH
CHANDELIER, COMMERCIAL, RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
4 PER CASE STANDARD PACKAGE
40 W WATTAGE
BENT-TIP STYLE
E12 CANDELABRA SCREW-IN BASE TYPE
1500 LIFE IN HOUR
CA10 SHAPE DESIGNATION
370 LUMEN INTENSITY
CC2V FILAMENT TYPE
DIAMETER 1.25 INCH
BULB MATERIAL SOFT GLASS