40CAC/CL/CD2-MPD-120 -- STANDARD INCANDESCENT LAMP
GE LightingStandard Incandescent Lamp40CAC/CL/CD2-MPD-120
Description
DECORATIVE TYPE
CRYSTAL CLEAR COLOR
4.12 INCH OVERALL LENGTH
4.12 OVERALL LENGTH IN INCH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
40 W WATTAGE
BENT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
CA10 SHAPE DESIGNATION
370 LUMEN INTENSITY
CC2V FILAMENT TYPE
370 INTENSITY IN LUMEN
COLOR TEMPERATURE 2500 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CRYSTAL CLEAR COLOR
4.12 INCH OVERALL LENGTH
4.12 OVERALL LENGTH IN INCH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
40 W WATTAGE
BENT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
CA10 SHAPE DESIGNATION
370 LUMEN INTENSITY
CC2V FILAMENT TYPE
370 INTENSITY IN LUMEN
COLOR TEMPERATURE 2500 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
DECORATIVE TYPE
CRYSTAL CLEAR COLOR
4.12 INCH OVERALL LENGTH
4.12 OVERALL LENGTH IN INCH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
40 W WATTAGE
BENT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
CA10 SHAPE DESIGNATION
370 LUMEN INTENSITY
CC2V FILAMENT TYPE
370 INTENSITY IN LUMEN
COLOR TEMPERATURE 2500 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH