40BM/RVL/CD2-TP6-120 -- STANDARD INCANDESCENT LAMP
GE LightingStandard Incandescent Lamp40BM/RVL/CD2-TP6-120
Description
DECORATIVE TYPE
CLEAR COLOR
4.625 INCH OVERALL LENGTH
4.625 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
40 W WATTAGE
BLUNT TIP STYLE
MEDIUM BASE TYPE
1500 LIFE IN HOUR
B13 SHAPE DESIGNATION
C9 FILAMENT TYPE
REVEAL[R] BRAND
GE Lighting
Done
Description
DECORATIVE TYPE
CLEAR COLOR
4.625 INCH OVERALL LENGTH
4.625 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
40 W WATTAGE
BLUNT TIP STYLE
MEDIUM BASE TYPE
1500 LIFE IN HOUR
B13 SHAPE DESIGNATION
C9 FILAMENT TYPE
REVEAL[R] BRAND
DECORATIVE TYPE
CLEAR COLOR
4.625 INCH OVERALL LENGTH
4.625 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
40 W WATTAGE
BLUNT TIP STYLE
MEDIUM BASE TYPE
1500 LIFE IN HOUR
B13 SHAPE DESIGNATION
C9 FILAMENT TYPE
REVEAL[R] BRAND