GE LightingSingle Ended Halogen Lamp40BM/H/CD2-120
Description
DECORATIVE TYPE
3.94 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 PER CASE STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2250 LIFE IN HOUR
B10 SHAPE DESIGNATION
485 LUMEN INTENSITY
CC8 FILAMENT TYPE
DIAMETER 1.25 INCH
LIGHT CENTER LENGTH 2.22 INCH
SHAPE DESCRIPTION BLUNT TIP
COLOR TEMPERATURE 2800 K
APPLICATION CHANDELIER, SCONCE
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
3.94 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 PER CASE STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2250 LIFE IN HOUR
B10 SHAPE DESIGNATION
485 LUMEN INTENSITY
CC8 FILAMENT TYPE
DIAMETER 1.25 INCH
LIGHT CENTER LENGTH 2.22 INCH
SHAPE DESCRIPTION BLUNT TIP
COLOR TEMPERATURE 2800 K
APPLICATION CHANDELIER, SCONCE
DECORATIVE TYPE
3.94 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 PER CASE STANDARD PACKAGE
40 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2250 LIFE IN HOUR
B10 SHAPE DESIGNATION
485 LUMEN INTENSITY
CC8 FILAMENT TYPE
DIAMETER 1.25 INCH
LIGHT CENTER LENGTH 2.22 INCH
SHAPE DESCRIPTION BLUNT TIP
COLOR TEMPERATURE 2800 K
APPLICATION CHANDELIER, SCONCE