GE Lighting Standard Incandescent Lamp 40BM-CD2-120

Description
DECORATIVE TYPE CLEAR COLOR 3.75 INCH OVERALL LENGTH CEILING FAN, CHANDELIER APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 40 W WATTAGE BLUNT TIP STYLE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR B13 SHAPE DESIGNATION 380 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.625 INCH COLOR TEMPERATURE 2500 K
Datasheet
Description
DECORATIVE TYPE CLEAR COLOR 3.75 INCH OVERALL LENGTH CEILING FAN, CHANDELIER APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 40 W WATTAGE BLUNT TIP STYLE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR B13 SHAPE DESIGNATION 380 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.625 INCH COLOR TEMPERATURE 2500 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 40BM-CD2-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
40BM-CD2-120
Standard Incandescent Lamp 40BM-CD2-120
DECORATIVE TYPE CLEAR COLOR 3.75 INCH OVERALL LENGTH CEILING FAN, CHANDELIER APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 40 W WATTAGE BLUNT TIP STYLE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR B13 SHAPE DESIGNATION 380 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.625 INCH COLOR TEMPERATURE 2500 K
  • DECORATIVE TYPE
  • CLEAR COLOR
  • 3.75 INCH OVERALL LENGTH
  • CEILING FAN, CHANDELIER APPLICATION
  • 120 V VOLTAGE RATING
  • 60 STANDARD PACKAGE
  • 40 W WATTAGE
  • BLUNT TIP STYLE
  • E26 MEDIUM SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • B13 SHAPE DESIGNATION
  • 380 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 1.625 INCH
  • COLOR TEMPERATURE 2500 K
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 40BM-CD2-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 6707287 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 100WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details
25W White Light Bulb - A92-23 - Miles Scientific (Analtech)
Miles Scientific (Analtech)
Specs
Lamp Power 25 watts
View Details
General Purpose - A-line - 40A/34WMP/99 - 13010 - Kennedy Webster Electric Co.
Specs
Lamp Power 34 watts
Maximum Overall Length 4.43 inch (113 mm)
Light Center Length 3.12 inch (79.37 mm)
View Details