GE LightingStandard Incandescent Lamp40BFM-PQ2/6-120
Description
DECORATIVE TYPE
CLEAR COLOR
4.62 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
BLUNT TIP, FACETED STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
B13 SHAPE DESIGNATION
C9 FILAMENT TYPE
BULB DIAMETER 1.625 INCH
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
4.62 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
BLUNT TIP, FACETED STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
B13 SHAPE DESIGNATION
C9 FILAMENT TYPE
BULB DIAMETER 1.625 INCH
DECORATIVE TYPE
CLEAR COLOR
4.62 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
40 W WATTAGE
BLUNT TIP, FACETED STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
B13 SHAPE DESIGNATION
C9 FILAMENT TYPE
BULB DIAMETER 1.625 INCH