GE Lighting Standard Incandescent Lamp 40BC10RV/CF4-TP5-120

Description
DECORATIVE TYPE CLEAR COLOR 3.87 INCH OVERALL LENGTH 3.87 OVERALL LENGTH IN INCH CEILING FAN APPLICATION 120 V VOLTAGE RATING 5 STANDARD PACKAGE 40 W WATTAGE BLUNT TIP STYLE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR B10 SHAPE DESIGNATION 230 LUMEN INTENSITY C7A FILAMENT TYPE 230 INTENSITY IN LUMEN REVEAL[R] BRAND COLOR TEMPERATURE 2550 DEG K BULB MATERIAL SOFT GLASS BULB DIAMETER 1.25 INCH
Datasheet
Description
DECORATIVE TYPE CLEAR COLOR 3.87 INCH OVERALL LENGTH 3.87 OVERALL LENGTH IN INCH CEILING FAN APPLICATION 120 V VOLTAGE RATING 5 STANDARD PACKAGE 40 W WATTAGE BLUNT TIP STYLE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR B10 SHAPE DESIGNATION 230 LUMEN INTENSITY C7A FILAMENT TYPE 230 INTENSITY IN LUMEN REVEAL[R] BRAND COLOR TEMPERATURE 2550 DEG K BULB MATERIAL SOFT GLASS BULB DIAMETER 1.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 40BC10RV/CF4-TP5-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
40BC10RV/CF4-TP5-120
Standard Incandescent Lamp 40BC10RV/CF4-TP5-120
DECORATIVE TYPE CLEAR COLOR 3.87 INCH OVERALL LENGTH 3.87 OVERALL LENGTH IN INCH CEILING FAN APPLICATION 120 V VOLTAGE RATING 5 STANDARD PACKAGE 40 W WATTAGE BLUNT TIP STYLE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR B10 SHAPE DESIGNATION 230 LUMEN INTENSITY C7A FILAMENT TYPE 230 INTENSITY IN LUMEN REVEAL[R] BRAND COLOR TEMPERATURE 2550 DEG K BULB MATERIAL SOFT GLASS BULB DIAMETER 1.25 INCH
  • DECORATIVE TYPE
  • CLEAR COLOR
  • 3.87 INCH OVERALL LENGTH
  • 3.87 OVERALL LENGTH IN INCH
  • CEILING FAN APPLICATION
  • 120 V VOLTAGE RATING
  • 5 STANDARD PACKAGE
  • 40 W WATTAGE
  • BLUNT TIP STYLE
  • E12 CANDELABRA SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • B10 SHAPE DESIGNATION
  • 230 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • 230 INTENSITY IN LUMEN
  • REVEAL[R] BRAND
  • COLOR TEMPERATURE 2550 DEG K
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 40BC10RV/CF4-TP5-120
Product Name Standard Incandescent Lamp
Base Type Candelabra; Screw Terminals
Filament Type C-7A
Lamp Power 40 watts
Unlock Full Specs
to access all available technical data